IC FLASH 64MBIT SPI/QUAD 8SOIC Product overview: IS25WP064A-JBLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP064A-JBLE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-SOIC
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875340-IS25WP064A-JB
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI, DTR 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Bulk
Mounting: Surface Mount
Family Name: IS25WP064
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH MEMORY, 64MBIT, 133MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:-; RoHS Compliant: Yes
IC FLASH 64MBIT SPI/QUAD 8SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC
64Mbit SPI SOIC-8-208mil NOR FLASH ROHS
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25WP064A-JBLE | 706-1590-ND | 875340-IS25WP064A-JBLE | 65AC5990 | IS25WP064A-JBLE | IS25WP064A-JBLE | IS25WP064A-JBLE | IS25WP064A-JBLE | IS25WP064A-JBLE |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory - Flash - IS25WP064A-JBLE | Flash Memory, 64Mbit, 133Mhz, Soic-8; Flash Memory Type Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory >> NOR FLASH | Memory |
| Memory Category | Flash | Flash | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR | Flash | Flash; FLASH |
| Access Time | 8 ns | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Number of Words | 8000 k |