FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 8-USON (2x3)
IC FLASH 4MBIT SPI/QUAD 8USON
IC FLASH 4MBIT SPI/QUAD 8USON
IC FLASH 4MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O, QPI, DTR 104 MHz 8 ns 8-USON (2x3)
IC FLASH 4MB SPI 65NM 8SOP
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS25WP040E-JYLE-TR-ND | IS25WP040E-JYLE-TR | IS25WP040E-JYLE-TR | IS25WP040E-JYLE-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 8-UFDFN Exposed Pad | 8 ns | 8-UFDFN Exposed Pad |