Integrated Silicon Solution, Inc. Memory IS25WP040E-JNLE-TR

Description
IC FLASH 4MBIT SPI/QUAD 8SOP
Request a Quote Datasheet
Description
IC FLASH 4MBIT SPI/QUAD 8SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS25WP040E-JNLE-TR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 4MBIT SPI/QUAD 8SOP

IC FLASH 4MBIT SPI/QUAD 8SOP

Buy Now Datasheet
4Mb Memory IC and Storage Component - 774-IS25WP040E-JNLE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4Mb Memory IC and Storage Component
774-IS25WP040E-JNLE-TR
4Mb Memory IC and Storage Component 774-IS25WP040E-JNLE-TR
4Mb QSPI, 8-pin SOP 150Mil, RoHS Product overview: IS25WP040E-JNLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP040E-JNLE- TR can be used for catalog matching and distributor lookup.

4Mb QSPI, 8-pin SOP 150Mil, RoHS Product overview: IS25WP040E-JNLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP040E-JNLE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1356845-IS25WP040E-JNLE-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356845-IS25WP040E-JNLE-TR
Integrated Circuits (ICs) - Memory - Memory 1356845-IS25WP040E-JNLE-TR
Win Source Part Number: 1356845-IS25WP040E-J NLE-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Technology: FLASH - NOR (SLC) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 1.7V ~ 1.95V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 4Mbit Memory Organization: 512K x 8 Memory Interface: SPI - Quad I/O, QPI Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 40µs, 1.2ms Access Time: 8 ns

Win Source Part Number: 1356845-IS25WP040E-JNLE-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Technology: FLASH - NOR (SLC)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 1.7V ~ 1.95V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 4Mbit
Memory Organization: 512K x 8
Memory Interface: SPI - Quad I/O, QPI
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 40µs, 1.2ms
Access Time: 8 ns

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS25WP040E-JNLE-TR
Integrated Circuits (ICs) - Memory - Memory IS25WP040E-JNLE-TR
4Mb QSPI, 8-pin SOP 150Mil, RoHS

4Mb QSPI, 8-pin SOP 150Mil, RoHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS25WP040E-JNLE-TR-ND 774-IS25WP040E-JNLE-TR 1356845-IS25WP040E-JNLE-TR IS25WP040E-JNLE-TR
Product Name Memory 4Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Density 4000 kbits 4000 kbits 4000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC 8 ns
Supply Voltage 1.7V ~ 1.95V 1.65 1.7V ~ 1.95V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-20/P230 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details