The IS25WP032D-JKLE-TR is a 32Mbit (4Mbyte) serial flash memory device from Quarktwin Technology Ltd. It operates with a voltage range of 1.65V to 1.95V and features a high-speed interface supporting multiple modes including standard SPI, Dual I/O, Quad I/O, and QPI, with a maximum clock frequency of 133MHz. The device is designed for low power consumption, with typical active read current of 4 mA, standby current of 10 µA, and deep power down current of 1 µA. This memory supports advanced security features such as software and hardware write protection, a dedicated security area, and a unique 128-bit ID for each device. It offers a flexible memory architecture with options for chip erase, sector/block erase, and the ability to program from 1 to 256 bytes per page. The IS25WP032D-JKLE-TR is suitable for applications requiring efficient data retention and high performance, with a data retention period exceeding 20 years and more than 100,000 program/erase cycles. The device is available in an 8-contact WSON package measuring 6x5mm, making it suitable for space-constrained applications.
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-WSON (6x5)
IC FLASH 32MBIT SPI/QUAD 8WSON
IC FLASH 32MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
IC FLASH 32MBIT SPI/QUAD 8WSON
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS25WP032D-JKLE-TR-ND | IS25WP032D-JKLE-TR | IS25WP032D-JKLE-TR | IS25WP032D-JKLE-TR | IS25WP032D-JKLE-TR |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |