IC FLASH 32MBIT SPI/QUAD 8SOIC
32Mb QPI/QSPI, 8-pin SOP 208Mil,
FLASH - NOR (SLC) Memory IC 32Mbit SPI - Quad I/O, QPI, DTR 133 MHz 7 ns 8-SOIC
32Mb QPI/QSPI, 8-pin SOP 208Mil
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS25WP032D-JBLA3-TR-ND | IS25WP032D-JBLA3-TR | IS25WP032D-JBLA3-TR | IS25WP032D-JBLA3-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | FLASH - NOR (SLC) | Flash; FLASH | Not Verified |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC |