Integrated Silicon Solution, Inc. Memory IS25WP01G-RILE-TR

Description
IC FLASH 1GBIT SPI/QUAD
Request a Quote Datasheet
Description
IC FLASH 1GBIT SPI/QUAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS25WP01G-RILE-TR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 1GBIT SPI/QUAD

IC FLASH 1GBIT SPI/QUAD

Buy Now Datasheet
1Gb Memory IC and Storage Component - 774-IS25WP01G-RILE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Gb Memory IC and Storage Component
774-IS25WP01G-RILE-TR
1Gb Memory IC and Storage Component 774-IS25WP01G-RILE-TR
1Gb QPI/QSPI, 24-ball LFBGA 6x8m Product overview: IS25WP01G-RILE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP01G-RILE-T R can be used for catalog matching and distributor lookup.

1Gb QPI/QSPI, 24-ball LFBGA 6x8m Product overview: IS25WP01G-RILE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP01G-RILE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1355140-IS25WP01G-RILE-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355140-IS25WP01G-RILE-TR
Integrated Circuits (ICs) - Memory - Memory 1355140-IS25WP01G-RILE-TR
Win Source Part Number: 1355140-IS25WP01G-RI LE-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 24-LBGA Supplier Device Package: 24-LFBGA (6x8) Technology: FLASH - NOR (SLC) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 1.7V ~ 1.95V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 1Gbit Memory Organization: 128M x 8 Memory Interface: SPI - Quad I/O, QPI, DTR Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 50µs, 1ms Access Time: 10 ns

Win Source Part Number: 1355140-IS25WP01G-RILE-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 24-LBGA
Supplier Device Package: 24-LFBGA (6x8)
Technology: FLASH - NOR (SLC)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 1.7V ~ 1.95V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 1Gbit
Memory Organization: 128M x 8
Memory Interface: SPI - Quad I/O, QPI, DTR
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 50µs, 1ms
Access Time: 10 ns

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS25WP01G-RILE-TR
Integrated Circuits (ICs) - Memory - Memory IS25WP01G-RILE-TR
1Gb QPI/QSPI, 24-ball LFBGA 6x8m

1Gb QPI/QSPI, 24-ball LFBGA 6x8m

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS25WP01G-RILE-TR-ND 774-IS25WP01G-RILE-TR 1355140-IS25WP01G-RILE-TR IS25WP01G-RILE-TR
Product Name Memory 1Gb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Package Type 24-LBGA BGA; 24-LFBGA (6x8)
Supply Voltage 1.7V ~ 1.95V 1.7 1.7V ~ 1.95V -40degC ~ 105degC (TA)
Access Time 11 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory - 448-S25FL064LABNFM043TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
4 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details