Integrated Silicon Solution, Inc. 16MB Memory IC and Storage Component IS25WP016D-JULE-TR

Description
IC FLASH 16MB QSPI 8USON Product overview: IS25WP016D-JULE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP016D-JULE- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16MB QSPI 8USON Product overview: IS25WP016D-JULE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP016D-JULE- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16MB Memory IC and Storage Component - 774-IS25WP016D-JULE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MB Memory IC and Storage Component
774-IS25WP016D-JULE-TR
16MB Memory IC and Storage Component 774-IS25WP016D-JULE-TR
IC FLASH 16MB QSPI 8USON Product overview: IS25WP016D-JULE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP016D-JULE- TR can be used for catalog matching and distributor lookup.

IC FLASH 16MB QSPI 8USON Product overview: IS25WP016D-JULE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP016D-JULE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - IS25WP016D-JULE-TR - 875339-IS25WP016D-JULE-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - IS25WP016D-JULE-TR
875339-IS25WP016D-JULE-TR
Memory - Flash - IS25WP016D-JULE-TR 875339-IS25WP016D-JULE-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875339-IS25WP016D-JU LE-TR Features: Memory IC Package: Reel - TR Family Name: IS25WP016 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875339-IS25WP016D-JULE-TR
Features: Memory IC
Package: Reel - TR
Family Name: IS25WP016
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - IS25WP016D-JULE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
IC FLASH 16MB QSPI 8USON

IC FLASH 16MB QSPI 8USON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS25WP016D-JULE-TR
Integrated Circuits (ICs) - Memory - Memory IS25WP016D-JULE-TR
IC FLASH 16MB QSPI 8USON

IC FLASH 16MB QSPI 8USON

Supplier's Site
IC FLASH 16MB QSPI 8USON - 413-IS25WP016D-JULE-TR - Utmel Electronic Limited
Hong Kong, China
IC FLASH 16MB QSPI 8USON
413-IS25WP016D-JULE-TR
IC FLASH 16MB QSPI 8USON 413-IS25WP016D-JULE-TR
IC FLASH 16MB QSPI 8USON

IC FLASH 16MB QSPI 8USON

Supplier's Site
IC FLASH 16MB QSPI 8USON

IC FLASH 16MB QSPI 8USON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS25WP016D-JULE-TR 875339-IS25WP016D-JULE-TR IS25WP016D-JULE-TR IS25WP016D-JULE-TR IS25WP016D-JULE-TR 413-IS25WP016D-JULE-TR IS25WP016D-JULE-TR
Product Name 16MB Memory IC and Storage Component Memory - Flash - IS25WP016D-JULE-TR Memory Memory Integrated Circuits (ICs) - Memory - Memory IC FLASH 16MB QSPI 8USON Memory
Memory Category Flash Flash Flash Flash
Access Time 8 ns
Operating Temperature -40 C (-40 F) -40 to ? C (-40 to ? F)
Density 16000 kbits 16777 kbits
Number of Words 2000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL128SAGMFA000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 16-3696-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers