FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-WSON (6x5)
Category: IT infrastructure Memory
Win Source Part Number: 1454250-IS25WP016D-J
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
IC FLASH 16MBIT SPI/QUAD 8WSON
IC FLASH 16M SPI 133MHZ 8WSON
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1613-ND | 1454250-IS25WP016D-JKLE | IS25WP016D-JKLE | IS25WP016D-JKLE | 413-IS25WP016D-JKLE | IS25WP016D-JKLE |
| Product Name | Memory | IT infrastructure Memory | Integrated Circuits (ICs) - Memory | Memory | IC FLASH 16M SPI 133MHZ 8WSON | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16777 kbits | 16000 kbits | |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |