IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: IS25WP016D-JBLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25WP016D-JBLE-
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-SOIC
Win Source Part Number: 1355098-IS25WP016D-J
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: IS25WP016
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 1.95V
Memory Format: FLASH
Memory Size: 16Mbit
Memory Organization: 2M x 8
Memory Interface: SPI - Quad I/O, QPI, DTR
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 800µs
Memory Type: Non-Volatile
IC FLASH 16MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25WP016D-JBLE-TR | IS25WP016D-JBLE-TR-ND | 1355098-IS25WP016D-JBLE-TR | IS25WP016D-JBLE-TR | IS25WP016D-JBLE-TR | IS25WP016D-JBLE-TR |
| Product Name | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 800000 ns | 800000 ns | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | SOIC; Tape & Reel (TR) | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC |