IC FLASH 16MBIT SERIAL 16SOIC
IC FLASH 16MBIT SERIAL 16SOIC
FLASH - NOR Memory IC 16Mbit Serial 133 MHz 7 ns 16-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS25WP016-JMLE-TR | IS25WP016-JMLE-TR | IS25WP016-JMLE-TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Data Rate | 133 MHz | ||
| Access Time | 7 ns | 7 ns | 7 ns |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |