The IS25LX512M-JHLE is a 512Mbit Octal Flash memory device from Quarktwin Technology Ltd. It operates using the JEDEC xSPI interface, which allows for high-speed data transfer rates of up to 400 MB/s, significantly enhancing system performance compared to traditional Quad SPI Flash. The device supports a single supply voltage range of 2.7V to 3.6V and operates at a frequency of 133 MHz. This memory is suitable for a variety of applications, including automotive, industrial, medical, and consumer electronics, where fast boot times and efficient data handling are critical. The IS25LX512M-JHLE is packaged in a 24-TFBGA format, which helps save board space. It is also available with AEC-Q100 automotive grade certification, ensuring reliability in high-temperature environments, with a temperature range of -40°C to +125°C. Engineers looking for a compact, high-performance memory solution for embedded systems may find this product to be a suitable choice.
IC FLASH 512MBIT SPI/OCT 24TFBGA Product overview: IS25LX512M-JHLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LX512M-JHLE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339291-IS25LX512M-J
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 480
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 512Mbit
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 24-TBGA
Supplier Device Package: 24-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Octal I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS25LX512M
Memory Organization: 64M x 8
IC FLASH 512MBIT SPI/OCT 24TFBGA
FLASH Memory IC 512Mbit SPI - Octal I/O 133 MHz 24-TFBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LX512M-JHLE | 1339291-IS25LX512M-JHLE | 706-IS25LX512M-JHLE-ND | IS25LX512M-JHLE | IS25LX512M-JHLE |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Pins | 24 | ||||
| Supply Voltage | 2.7 | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -40degC ~ 105degC (TA) | 3.6V; 2.7V ~ 3.6V |