IC FLASH 512KBIT SPI/QUAD 8USON Product overview: IS25LQ512B-JULE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ512B-JULE-
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1047911-IS25LQ512B-J
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-USON (2x3)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC FLASH 512KBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 512Kbit SPI - Quad I/O 104 MHz 8-USON (2x3)
IC FLASH 512KBIT SPI/QUAD 8USON
IC FLASH 512KBIT SPI/QUAD 8USON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LQ512B-JULE-TR | 1047911-IS25LQ512B-JULE-TR | IS25LQ512B-JULE-TR | IS25LQ512B-JULE-TR | IS25LQ512B-JULE-TR | IS25LQ512B-JULE-TR |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - IS25LQ512B-JULE-TR | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 800000 ns | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | Tape & Reel (TR) | 8-USON (2x3) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |