Win Source Part Number: 1382334-IS25LQ080B-J
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Bulk
Standard Package: 100 pcs
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mbit
Voltage - Supply: 2.3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS25LQ080
Memory Organization: 1M x 8
Moisture Sensitivity Level (MSL): 3 (168 Hours)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: IS25LQ080B-JNLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ080B-JNLE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1382334-IS25LQ080B-JNLE | 706-1331-ND | 774-IS25LQ080B-JNLE | IS25LQ080B-JNLE | IS25LQ080B-JNLE | IS25LQ080B-JNLE | IS25LQ080B-JNLE |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Quad Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 1.00E6 ns | 1.00E6 ns | 1.00E6 ns | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Bulk | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |