Integrated Silicon Solution, Inc. Quad Memory IC and Storage Component IS25LQ080-JNLE-TR

Description
IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: IS25LQ080-JNLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ080-JNLE-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: IS25LQ080-JNLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ080-JNLE-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Memory IC and Storage Component
774-IS25LQ080-JNLE-TR
Quad Memory IC and Storage Component 774-IS25LQ080-JNLE-TR
IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: IS25LQ080-JNLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ080-JNLE-T R can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: IS25LQ080-JNLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ080-JNLE-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - IS25LQ080-JNLE-TR - 875337-IS25LQ080-JNLE-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - IS25LQ080-JNLE-TR
875337-IS25LQ080-JNLE-TR
Memory - Flash - IS25LQ080-JNLE-TR 875337-IS25LQ080-JNLE-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875337-IS25LQ080-JNL E-TR Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 706-1463-2, 706-1463-1, IS25LQ080-JNLE-TR-ND , 706-1463-6

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875337-IS25LQ080-JNLE-TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 706-1463-2, 706-1463-1, IS25LQ080-JNLE-TR-ND, 706-1463-6

Buy Now
IC FLASH 8MBIT SPI/QUAD 8SOIC

IC FLASH 8MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS25LQ080-JNLE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25LQ080-JNLE-TR
Integrated Circuits (ICs) - Memory IS25LQ080-JNLE-TR
IC FLASH 8MBIT SPI/QUAD 8SOIC

IC FLASH 8MBIT SPI/QUAD 8SOIC

Supplier's Site
Memory - IS25LQ080-JNLE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS25LQ080-JNLE-TR 875337-IS25LQ080-JNLE-TR IS25LQ080-JNLE-TR IS25LQ080-JNLE-TR IS25LQ080-JNLE-TR
Product Name Quad Memory IC and Storage Component Memory - Flash - IS25LQ080-JNLE-TR Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Cycle Time 1.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; Tape & Reel (TR) SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details