Integrated Silicon Solution, Inc. Memory - Flash - IS25LQ080-JKLE IS25LQ080-JKLE

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 811808-IS25LQ080-JKL E Packaging: Bulk Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Supplier Device Package: 8-WSON (6x5) Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 1ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-WDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 811808-IS25LQ080-JKL E Packaging: Bulk Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Supplier Device Package: 8-WSON (6x5) Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 1ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-WDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - IS25LQ080-JKLE - 811808-IS25LQ080-JKLE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - IS25LQ080-JKLE
811808-IS25LQ080-JKLE
Memory - Flash - IS25LQ080-JKLE 811808-IS25LQ080-JKLE
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 811808-IS25LQ080-JKL E Packaging: Bulk Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Supplier Device Package: 8-WSON (6x5) Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 1ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-WDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 811808-IS25LQ080-JKLE
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Supplier Device Package: 8-WSON (6x5)
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Quad Memory IC and Storage Component - 774-IS25LQ080-JKLE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-IS25LQ080-JKLE
Quad Memory IC and Storage Component 774-IS25LQ080-JKLE
IC FLASH 8MBIT SPI/QUAD 8WSON Product overview: IS25LQ080-JKLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ080-JKLE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI/QUAD 8WSON Product overview: IS25LQ080-JKLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ080-JKLE can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 8MBIT SPI/QUAD 8WSON

IC FLASH 8MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS25LQ080-JKLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25LQ080-JKLE
Integrated Circuits (ICs) - Memory IS25LQ080-JKLE
IC FLASH 8MBIT SPI/QUAD 8WSON

IC FLASH 8MBIT SPI/QUAD 8WSON

Supplier's Site
Memory - IS25LQ080-JKLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-WSON (6x5)

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-WSON (6x5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 811808-IS25LQ080-JKLE 774-IS25LQ080-JKLE IS25LQ080-JKLE IS25LQ080-JKLE IS25LQ080-JKLE
Product Name Memory - Flash - IS25LQ080-JKLE Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Cycle Time 1.00E6 ns 1.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP29GL01GP12TFI010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 1000000 kbits
View Details
2 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details