Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214659-IS25LQ080-JB
Operating Supply Voltage: 3 V
Memory Type: NOR
Interface: SPI, Serial
Density: 8 Mb
Categories: Custom Parts
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Page Size: 256 B
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 105 °C
Address Bus Width: 22 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1214659-IS25LQ080-JBLE |
| Product Name | Custom Parts - Custom Parts (E - I) - IS25LQ080-JBLE |