IC FLASH 4MBIT SPI 90NM 8VVSOP
IC FLASH 4MBIT SPI 90NM 8VVSOP
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 104 MHz 8 ns 8-VVSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS25LQ040B-JVLE | IS25LQ040B-JVLE | IS25LQ040B-JVLE |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Data Rate | 104 MHz | ||
| Access Time | 8 ns | 8 ns | 8 ns |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |