IC FLASH 4MBIT SPI/QUAD 8WSON Product overview: IS25LQ040B-JKLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ040B-JKLE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-WSON (6x5)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 849372-IS25LQ040B-JK
Features: Memory IC 104 MHz
Package: Tube
Family Name: IS25LQ040
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 570
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 4M SPI 104MHZ 8WSON
IC FLASH 4MBIT SPI/QUAD 8WSON
IC FLASH 4MBIT SPI/QUAD 8WSON
IC FLASH 4MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 104 MHz 8-WSON (6x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LQ040B-JKLE | 706-1315-ND | 849372-IS25LQ040B-JKLE | 413-IS25LQ040B-JKLE | IS25LQ040B-JKLE | IS25LQ040B-JKLE | IS25LQ040B-JKLE | IS25LQ040B-JKLE |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory - Flash - IS25LQ040B-JKLE | IC FLASH 4M SPI 104MHZ 8WSON | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 800000 ns | 800000 ns | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | Tube | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |