Integrated Silicon Solution, Inc. Integrated Circuits (ICs) Memory Memory IS25LQ040B-JKLE-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Product Status: Active Memory Type: Non-Volatile Memory Format: FLASH Voltage - Supply: 2.3V ~ 3.6V Operating Temperature: -40°C ~ 105°C (TA) Mounting Type: Surface Mount Package / Case: 8-WDFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Product Status: Active Memory Type: Non-Volatile Memory Format: FLASH Voltage - Supply: 2.3V ~ 3.6V Operating Temperature: -40°C ~ 105°C (TA) Mounting Type: Surface Mount Package / Case: 8-WDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Manufacturer: ISSI, Integrated Silicon Solution Inc Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Product Status: Active Memory Type: Non-Volatile Memory Format: FLASH Voltage - Supply: 2.3V ~ 3.6V Operating Temperature: -40°C ~ 105°C (TA) Mounting Type: Surface Mount Package / Case: 8-WDFN Exposed Pad

Manufacturer: ISSI, Integrated Silicon Solution Inc
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR)
Product Status: Active
Memory Type: Non-Volatile
Memory Format: FLASH
Voltage - Supply: 2.3V ~ 3.6V
Operating Temperature: -40°C ~ 105°C (TA)
Mounting Type: Surface Mount
Package / Case: 8-WDFN Exposed Pad

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-IS25LQ040B-JKLE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-IS25LQ040B-JKLE-TR
Quad Memory IC and Storage Component 774-IS25LQ040B-JKLE-TR
IC FLASH 4MBIT SPI/QUAD 8WSON Product overview: IS25LQ040B-JKLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ040B-JKLE- TR can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI/QUAD 8WSON Product overview: IS25LQ040B-JKLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ040B-JKLE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS25LQ040B-JKLE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25LQ040B-JKLE-TR
Integrated Circuits (ICs) - Memory IS25LQ040B-JKLE-TR
IC FLASH 4MBIT SPI/QUAD 8WSON

IC FLASH 4MBIT SPI/QUAD 8WSON

Supplier's Site
IC FLASH 4MBIT SPI/QUAD 8WSON

IC FLASH 4MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet
Memory - IS25LQ040B-JKLE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 104 MHz 8-WSON (6x5)

FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 104 MHz 8-WSON (6x5)

Buy Now Datasheet
IC FLASH 4MBIT SPI/QUAD 8WSON

IC FLASH 4MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS25LQ040B-JKLE-TR IS25LQ040B-JKLE-TR IS25LQ040B-JKLE-TR IS25LQ040B-JKLE-TR IS25LQ040B-JKLE-TR
Product Name Integrated Circuits (ICs) Memory Memory Quad Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH - NOR
Supply Voltage 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V 2.3V ~ 3.6V
Cycle Time 800000 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - CAT28F020HI-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 2000 kbits
View Details