Category: IT infrastructure Memory
Win Source Part Number: 1453923-IS25LQ032B-J
Manufacturer: ISSI, Integrated Silicon Solution Inc
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 16-SOIC
IC FLASH 32MBIT SPI/QUAD 16SOIC
IC FLASH 32MBIT SPI/QUAD 16SOIC
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 16-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1453923-IS25LQ032B-JMLE | 706-1408-5-ND | IS25LQ032B-JMLE | IS25LQ032B-JMLE | IS25LQ032B-JMLE |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |