Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 851551-IS25LQ032B-JB
Features: Memory IC 104 MHz
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIC
IC FLASH 32MBIT SPI/QUAD 8SOIC Product overview: IS25LQ032B-JBLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ032B-JBLE can be used for catalog matching and distributor lookup.
IC FLASH 32MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 32MBIT SPI/QUAD 8SOIC
IC FLASH 32MBIT SPI/QUAD 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 851551-IS25LQ032B-JBLE | 706-1335-ND | 774-IS25LQ032B-JBLE | IS25LQ032B-JBLE | IS25LQ032B-JBLE | IS25LQ032B-JBLE | IS25LQ032B-JBLE |
| Product Name | Memory - Flash - IS25LQ032B-JBLE | Memory | Quad Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Bulk | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) |