Integrated Silicon Solution, Inc. Memory IS25LQ032B-JBLE-TR

Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS25LQ032B-JBLE-TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIC

FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIC

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-IS25LQ032B-JBLE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-IS25LQ032B-JBLE-TR
Quad Memory IC and Storage Component 774-IS25LQ032B-JBLE-TR
IC FLASH 32MBIT SPI/QUAD 8SOIC Product overview: IS25LQ032B-JBLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ032B-JBLE- TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 8SOIC Product overview: IS25LQ032B-JBLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ032B-JBLE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - IS25LQ032B-JBLE-TR - 852322-IS25LQ032B-JBLE-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - IS25LQ032B-JBLE-TR
852322-IS25LQ032B-JBLE-TR
Memory - Flash - IS25LQ032B-JBLE-TR 852322-IS25LQ032B-JBLE-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 852322-IS25LQ032B-JB LE-TR Features: Memory IC 104 MHz Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 852322-IS25LQ032B-JBLE-TR
Features: Memory IC 104 MHz
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - IS25LQ032B-JBLE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS25LQ032B-JBLE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25LQ032B-JBLE-TR
Integrated Circuits (ICs) - Memory IS25LQ032B-JBLE-TR
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS25LQ032B-JBLE-TR-ND 774-IS25LQ032B-JBLE-TR 852322-IS25LQ032B-JBLE-TR IS25LQ032B-JBLE-TR IS25LQ032B-JBLE-TR IS25LQ032B-JBLE-TR
Product Name Memory Quad Memory IC and Storage Component Memory - Flash - IS25LQ032B-JBLE-TR Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details