FLASH - NOR Memory IC 256Kb (32K x 8) SPI - Quad I/O 104MHz 8-WSON (6x5)
FLASH - NOR Memory IC 256Kbit SPI - Quad I/O 104 MHz 8-WSON (6x5)
IC FLASH 256KBIT SPI/QUAD 8WSON
IC FLASH 256KBIT SPI/QUAD 8WSON
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1327-ND | IS25LQ025B-JKLE | IS25LQ025B-JKLE | IS25LQ025B-JKLE |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |