Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS25LQ020B-JULE

Description
Win Source Part Number: 1065727-IS25LQ020B-J ULE Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 8 ns Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (2x3) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 800µs Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 706-IS25LQ020B-JULET R Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065727-IS25LQ020B-J ULE Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 8 ns Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (2x3) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 800µs Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 706-IS25LQ020B-JULET R Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1065727-IS25LQ020B-JULE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1065727-IS25LQ020B-JULE
Integrated Circuits (ICs) - Memory 1065727-IS25LQ020B-JULE
Win Source Part Number: 1065727-IS25LQ020B-J ULE Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 8 ns Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (2x3) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 800µs Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 706-IS25LQ020B-JULET R Product Status: Obsolete

Win Source Part Number: 1065727-IS25LQ020B-JULE
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 8 ns
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 800µs
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-IS25LQ020B-JULETR
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Memory - Memory - IS25LQ020B-JULE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS25LQ020B-JULE
Integrated Circuits (ICs) - Memory - Memory IS25LQ020B-JULE
IC FLASH 2MBIT SPI/QUAD 8USON

IC FLASH 2MBIT SPI/QUAD 8USON

Supplier's Site
Memory - IS25LQ020B-JULE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 104 MHz 8 ns 8-USON (2x3)

FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 104 MHz 8 ns 8-USON (2x3)

Buy Now
IC FLASH 2MBIT SPI 90NM 8USON

IC FLASH 2MBIT SPI 90NM 8USON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1065727-IS25LQ020B-JULE IS25LQ020B-JULE IS25LQ020B-JULE IS25LQ020B-JULE
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 8 ns 8 ns 8 ns
Cycle Time 800000 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - S25FL127SABBHIT03-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128000 kbits
View Details
4 suppliers
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - MD28F010-90/R - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
4 suppliers