FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104MHz 8-WSON (6x5)
IC FLASH 2MBIT SPI/QUAD 8WSON
IC FLASH 2MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 104 MHz 8-WSON (6x5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1318-ND | IS25LQ020B-JKLE | IS25LQ020B-JKLE | IS25LQ020B-JKLE |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |