IC FLASH 2MBIT SPI/QUAD 8SOIC Product overview: IS25LQ020B-JBLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ020B-JBLE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1217947-IS25LQ020B-J
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 800µs
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-1317
Base Product Number: IS25LQ020
Product Status: Obsolete
FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104MHz 8-SOIC
IC FLASH 2MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 2MBIT SPI/QUAD 8SOIC
FLASH MEMORY, 2MBIT, 104MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes
FLASH MEMORY, 2MBIT, 104MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LQ020B-JBLE | 1217947-IS25LQ020B-JBLE | 706-1317-ND | IS25LQ020B-JBLE | IS25LQ020B-JBLE | IS25LQ020B-JBLE | 52Y1879 |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Flash Memory, 2Mbit, 104Mhz, Soic-8; Flash Memory Type Integrated Silicon Solution (Issi) |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash |
| Cycle Time | 800000 ns | 800000 ns | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; Tube | SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | SOIC |