FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 2MBIT SPI/QUAD 8SOIC
IC FLASH 2MBIT SPI/QUAD 8SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS25LQ020B-JBLE-TR | IS25LQ020B-JBLE-TR | IS25LQ020B-JBLE-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits |