Integrated Silicon Solution, Inc. Quad Memory IC and Storage Component IS25LQ020A-JNLE

Description
IC FLASH 2MBIT SPI/QUAD 8SOIC Product overview: IS25LQ020A-JNLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ020A-JNLE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2MBIT SPI/QUAD 8SOIC Product overview: IS25LQ020A-JNLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ020A-JNLE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Memory IC and Storage Component
774-IS25LQ020A-JNLE
Quad Memory IC and Storage Component 774-IS25LQ020A-JNLE
IC FLASH 2MBIT SPI/QUAD 8SOIC Product overview: IS25LQ020A-JNLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ020A-JNLE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI/QUAD 8SOIC Product overview: IS25LQ020A-JNLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ020A-JNLE can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Unclassified Memory - IS25LQ020A-JNLE - 921588-IS25LQ020A-JNLE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - IS25LQ020A-JNLE
921588-IS25LQ020A-JNLE
Memory - Unclassified Memory - IS25LQ020A-JNLE 921588-IS25LQ020A-JNLE
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921588-IS25LQ020A-JN LE Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 80 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921588-IS25LQ020A-JNLE
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 80 MHz 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Memory - IS25LQ020A-JNLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 80 MHz 8-SOIC

FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 80 MHz 8-SOIC

Buy Now
IC FLSH 2MBIT SPI/QUAD I/O 8SOIC

IC FLSH 2MBIT SPI/QUAD I/O 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS25LQ020A-JNLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25LQ020A-JNLE
Integrated Circuits (ICs) - Memory IS25LQ020A-JNLE
IC FLSH 2MBIT SPI/QUAD I/O 8SOIC

IC FLSH 2MBIT SPI/QUAD I/O 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS25LQ020A-JNLE 921588-IS25LQ020A-JNLE IS25LQ020A-JNLE IS25LQ020A-JNLE IS25LQ020A-JNLE
Product Name Quad Memory IC and Storage Component Memory - Unclassified Memory - IS25LQ020A-JNLE Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 400000 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; Tube SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 71024S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details