FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 16-SOIC
IC FLASH 16MBIT SPI/QUAD 16SOIC
IC FLASH 16MBIT SPI/QUAD 16SOIC
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 16-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1407-5-ND | IS25LQ016B-JMLE | IS25LQ016B-JMLE | IS25LQ016B-JMLE |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |