Category: IT infrastructure Memory
Win Source Part Number: 1454632-IS25LQ016B-J
Manufacturer: ISSI, Integrated Silicon Solution Inc
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WSON (6x5)
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-WSON (6x5)
IC FLASH 16MBIT SPI/QUAD 8WSON
IC FLASH 16MBIT SPI/QUAD 8WSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454632-IS25LQ016B-JKLE | 706-1333-ND | IS25LQ016B-JKLE | IS25LQ016B-JKLE | IS25LQ016B-JKLE |
| Product Name | IT infrastructure Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |