Integrated Silicon Solution, Inc. OEM Parts - OEM Parts (F - I) - IS25LQ016-JKLE-TR IS25LQ016-JKLE-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959374-IS25LQ016-JKL E-TR Frequency: 104 MHz Operating Supply Voltage: 3 V Memory Type: NOR Memory Size: 2 MB Interface: SPI, Serial Density: 16 Mb Weight: 10.886217 mg Number of Pins: 8 Categories: OEM Parts(F-I) Max Frequency: 104 MHz Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Page Size: 256 B Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Max Supply Current: 15 mA Address Bus Width: 22 b
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959374-IS25LQ016-JKL E-TR Frequency: 104 MHz Operating Supply Voltage: 3 V Memory Type: NOR Memory Size: 2 MB Interface: SPI, Serial Density: 16 Mb Weight: 10.886217 mg Number of Pins: 8 Categories: OEM Parts(F-I) Max Frequency: 104 MHz Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Page Size: 256 B Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Max Supply Current: 15 mA Address Bus Width: 22 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IS25LQ016-JKLE-TR - 959374-IS25LQ016-JKLE-TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IS25LQ016-JKLE-TR
959374-IS25LQ016-JKLE-TR
OEM Parts - OEM Parts (F - I) - IS25LQ016-JKLE-TR 959374-IS25LQ016-JKLE-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959374-IS25LQ016-JKL E-TR Frequency: 104 MHz Operating Supply Voltage: 3 V Memory Type: NOR Memory Size: 2 MB Interface: SPI, Serial Density: 16 Mb Weight: 10.886217 mg Number of Pins: 8 Categories: OEM Parts(F-I) Max Frequency: 104 MHz Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Page Size: 256 B Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Max Supply Current: 15 mA Address Bus Width: 22 b

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959374-IS25LQ016-JKLE-TR
Frequency: 104 MHz
Operating Supply Voltage: 3 V
Memory Type: NOR
Memory Size: 2 MB
Interface: SPI, Serial
Density: 16 Mb
Weight: 10.886217 mg
Number of Pins: 8
Categories: OEM Parts(F-I)
Max Frequency: 104 MHz
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Page Size: 256 B
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Max Supply Current: 15 mA
Address Bus Width: 22 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 959374-IS25LQ016-JKLE-TR
Product Name OEM Parts - OEM Parts (F - I) - IS25LQ016-JKLE-TR
Unlock Full Specs
to access all available technical data