The IS25LQ016-JBLE is a 16M-bit (2M-byte) quad serial flash memory device designed for high-performance applications. It operates with a voltage supply range of 2.3V to 3.6V and supports standard SPI, Dual SPI, and Quad SPI interfaces, achieving clock speeds of up to 104 MHz and equivalent rates of 320 MHz in Quad mode. The device features a continuous data throughput of 40 MB/s and is capable of more than 100,000 erase/program cycles with a data retention period exceeding 20 years. The memory architecture includes programmable pages of 256 bytes, with the ability to erase in 4K-byte sectors or 64K-byte blocks, providing flexibility for various applications. It also supports execute-in-place (XIP) operations, making it suitable for code shadowing to RAM. The IS25LQ016-JBLE is available in an 8-pin SOIC package and is designed for low power consumption, with an active read current of 10 mA and a standby current of 5 µA. Additionally, it offers extended temperature grades from -40°C to +105°C and includes advanced security features such as software and hardware write protection.
IC FLASH 16MBIT SPI/QUAD 8SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIC
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS25LQ016-JBLE | IS25LQ016-JBLE | IS25LQ016-JBLE |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Density | 16000 kbits | 16000 kbits | 16000 kbits |
| Data Rate | 104 MHz |