FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Quad I/O 104MHz 8-WSON (6x5)
IC FLASH 1MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 1Mbit SPI - Quad I/O 104 MHz 8-WSON (6x5)
IC FLASH 1MBIT SPI/QUAD 8WSON
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1321-ND | IS25LQ010B-JKLE | IS25LQ010B-JKLE | IS25LQ010B-JKLE |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |