The IS25LQ010B-JDLE is a 1Mbit (128Kbyte) serial flash memory device from Quarktwin Technology Ltd., featuring a 3V quad SPI interface. It supports standard SPI, dual, and quad I/O modes, allowing for high-speed data transfer rates of up to 104 MHz, which translates to an equivalent throughput of 52MB/s. The memory architecture includes uniform 4Kbyte sectors and supports various erase options, including chip erase and block erase, enhancing flexibility for different applications. This device is designed for low power consumption, operating with a supply voltage range of 2.3V to 3.6V, with active read current at 10 mA and standby current at 8 µA. It also offers a wide temperature range, with options for extended temperatures from -40°C to +105°C and automotive grade from -40°C to +125°C. Advanced security features include software and hardware write protection, a dedicated security area, and a unique 128-bit ID for each device. The IS25LQ010B-JDLE is available in an 8-pin TSSOP package, making it suitable for applications with space constraints. Its performance characteristics and flexible architecture make it a viable option for engineers looking for efficient non-volatile memory solutions.
FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Quad I/O 104MHz 8-TSSOP
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921586-IS25LQ010B-JD
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Quad I/O 104 MHz 8-TSSOP
Package: Tube
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: IS25LQ010
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 1MBIT SPI/QUAD 8TSSOP Product overview: IS25LQ010B-JDLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LQ010B-JDLE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 1Mbit SPI - Quad I/O 104 MHz 8-TSSOP
IC FLASH 1MBIT SPI/QUAD 8TSSOP
IC FLASH 1MBIT SPI/QUAD 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS25LQ010B-JDLE-ND | 921586-IS25LQ010B-JDLE | 774-IS25LQ010B-JDLE | IS25LQ010B-JDLE | IS25LQ010B-JDLE | IS25LQ010B-JDLE |
| Product Name | Memory | Memory - Flash - IS25LQ010B-JDLE | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; Tube | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |