The IS25LQ010B-JBLE-TR is a 1Mbit (128Kbyte) serial flash memory device from Quarktwin Technology Ltd., featuring a 3V quad SPI interface. It supports standard SPI, dual, and quad I/O modes, allowing for high-speed data transfer rates of up to 104 MHz, which translates to an equivalent throughput of 52MB/s. The memory is organized into 256-byte programmable pages and supports various erase options, including 4Kbyte sectors and chip erase. This memory device is designed for low power consumption, operating with a supply voltage range of 2.3V to 3.6V, with active read current at 10 mA and standby current at 8 µA. It also features a wide temperature range, with options for extended temperatures from -40°C to +105°C and automotive grade from -40°C to +125°C. The IS25LQ010B-JBLE-TR includes advanced security features such as software and hardware write protection, a unique 128-bit ID, and a dedicated security area. The device is available in multiple package options, including an 8-pin SOIC (208mil) and is compliant with industry standards, making it suitable for applications requiring reliable non-volatile memory solutions.
FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Quad I/O 104MHz 8-SOIC
FLASH - NOR Memory IC 1Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 1MBIT SPI/QUAD 8SOIC
IC FLASH 1MBIT SPI/QUAD 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS25LQ010B-JBLE-TR-ND | IS25LQ010B-JBLE-TR | IS25LQ010B-JBLE-TR | IS25LQ010B-JBLE-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |