Integrated Silicon Solution, Inc. Memory IS25LP512M-RHLE-TR

Description
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 133MHz 24-TFBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 133MHz 24-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS25LP512M-RHLE-TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 133MHz 24-TFBGA (6x8)

FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 133MHz 24-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1382333-IS25LP512M-RHLE-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1382333-IS25LP512M-RHLE-TR
Integrated Circuits (ICs) - Memory - Memory 1382333-IS25LP512M-RHLE-TR
Win Source Part Number: 1382333-IS25LP512M-R HLE-TR Category: Integrated Circuits (ICs)>Memory>Memory Package: Tape & Reel (TR) Standard Package: 2,500 pcs Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mbit Voltage - Supply: 2.3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 24-TBGA Supplier Device Package: 24-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 1.6ms Memory Interface: SPI - Quad I/O, QPI, DTR ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS25LP512 Memory Organization: 64M x 8 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382333-IS25LP512M-RHLE-TR
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tape & Reel (TR)
Standard Package: 2,500 pcs
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mbit
Voltage - Supply: 2.3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 24-TBGA
Supplier Device Package: 24-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 1.6ms
Memory Interface: SPI - Quad I/O, QPI, DTR
ECCN: 3A991B1A
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS25LP512
Memory Organization: 64M x 8
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS25LP512M-RHLE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS25LP512M-RHLE-TR
Memory IC and Storage Component 774-IS25LP512M-RHLE-TR
IC FLASH 512MBIT SPI 24TFBGA Product overview: IS25LP512M-RHLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP512M-RHLE- TR can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 24TFBGA Product overview: IS25LP512M-RHLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP512M-RHLE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLSH 512MBIT SPI/QUAD 24TFBGA

IC FLSH 512MBIT SPI/QUAD 24TFBGA

Supplier's Site Datasheet
IC FLSH 512MBIT SPI/QUAD 24TFBGA

IC FLSH 512MBIT SPI/QUAD 24TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS25LP512M-RHLE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25LP512M-RHLE-TR
Integrated Circuits (ICs) - Memory IS25LP512M-RHLE-TR
IC FLSH 512MBIT SPI/QUAD 24TFBGA

IC FLSH 512MBIT SPI/QUAD 24TFBGA

Supplier's Site
Memory - IS25LP512M-RHLE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O, QPI, DTR 133 MHz 24-TFBGA (6x8)

FLASH - NOR Memory IC 512Mbit SPI - Quad I/O, QPI, DTR 133 MHz 24-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS25LP512M-RHLE-TR-ND 1382333-IS25LP512M-RHLE-TR 774-IS25LP512M-RHLE-TR IS25LP512M-RHLE-TR IS25LP512M-RHLE-TR IS25LP512M-RHLE-TR IS25LP512M-RHLE-TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash FLASH - NOR Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 24-TBGA 24-TBGA BGA BGA; 24-TBGA
Supply Voltage 2.3V ~ 3.6V 2.3V ~ 3.6V -3.3V; 2.3 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 6116LA35SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details