IC FLSH 512MBIT SPI/QUAD 24TFBGA
Win Source Part Number: 1356859-IS25LP512M-R
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 24-TBGA
Supplier Device Package: 24-TFBGA (6x8)
Technology: FLASH - NOR (SLC)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 2.3V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 512Mbit
Memory Organization: 64M x 8
Memory Interface: SPI - Quad I/O, QPI, DTR
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 50µs, 1ms
Access Time: 7 ns
512Mb QPI/QSPI, 24-ball TFBGA 6x Product overview: IS25LP512M-RHLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP512M-RHLA3
FLASH - NOR (SLC) Memory IC 512Mbit SPI - Quad I/O, QPI, DTR 133 MHz 7 ns 24-TFBGA (6x8)
512Mb QPI/QSPI, 24-ball TFBGA 6x
512Mb QPI/QSPI, 24-ball TFBGA 6x
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS25LP512M-RHLA3-TR-ND | 1356859-IS25LP512M-RHLA3-TR | 774-IS25LP512M-RHLA3-TR | IS25LP512M-RHLA3-TR | IS25LP512M-RHLA3-TR | IS25LP512M-RHLA3-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | 512Mb Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | FLASH - NOR (SLC) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 512000 kbits | 512000 kbits | 64000 kbits | 512000 kbits | ||
| Package Type | 24-TBGA | BGA; Tape & Reel (TR) | BGA; 24-TBGA | 7 ns | 24-TBGA |