Integrated Silicon Solution, Inc. Memory IS25LP256E-RMLE-TR

Description
IC FLASH 256MBIT SPI/QUAD
Request a Quote Datasheet
Description
IC FLASH 256MBIT SPI/QUAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS25LP256E-RMLE-TR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 256MBIT SPI/QUAD

IC FLASH 256MBIT SPI/QUAD

Buy Now Datasheet
256Mb Memory IC and Storage Component - 774-IS25LP256E-RMLE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Mb Memory IC and Storage Component
774-IS25LP256E-RMLE-TR
256Mb Memory IC and Storage Component 774-IS25LP256E-RMLE-TR
256Mb QPI/QSPI, 16-pin SOP 300Mi Product overview: IS25LP256E-RMLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP256E-RMLE- TR can be used for catalog matching and distributor lookup.

256Mb QPI/QSPI, 16-pin SOP 300Mi Product overview: IS25LP256E-RMLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP256E-RMLE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS25LP256E-RMLE-TR
Integrated Circuits (ICs) - Memory - Memory IS25LP256E-RMLE-TR
256Mb QPI/QSPI, 16-pin SOP 300Mi

256Mb QPI/QSPI, 16-pin SOP 300Mi

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 706-IS25LP256E-RMLE-TR-ND 774-IS25LP256E-RMLE-TR IS25LP256E-RMLE-TR
Product Name Memory 256Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Density 256000 kbits 256000 kbits 256000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2.3V ~ 3.6V -3.3V; 2.3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XMFN010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details