Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS25LP256D-RMLE

Description
Win Source Part Number: 1382332-IS25LP256D-R MLE Category: Integrated Circuits (ICs)>Memory>Memory Package: Tube Standard Package: 44 pcs Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mbit Access Time: 7 ns Voltage - Supply: 2.3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 800µs Memory Interface: Serial ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS25LP256 Product Status: Obsolete Memory Organization: 32M x 8 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382332-IS25LP256D-R MLE Category: Integrated Circuits (ICs)>Memory>Memory Package: Tube Standard Package: 44 pcs Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mbit Access Time: 7 ns Voltage - Supply: 2.3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 800µs Memory Interface: Serial ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS25LP256 Product Status: Obsolete Memory Organization: 32M x 8 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1382332-IS25LP256D-RMLE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1382332-IS25LP256D-RMLE
Integrated Circuits (ICs) - Memory - Memory 1382332-IS25LP256D-RMLE
Win Source Part Number: 1382332-IS25LP256D-R MLE Category: Integrated Circuits (ICs)>Memory>Memory Package: Tube Standard Package: 44 pcs Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mbit Access Time: 7 ns Voltage - Supply: 2.3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 800µs Memory Interface: Serial ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS25LP256 Product Status: Obsolete Memory Organization: 32M x 8 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382332-IS25LP256D-RMLE
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tube
Standard Package: 44 pcs
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mbit
Access Time: 7 ns
Voltage - Supply: 2.3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 800µs
Memory Interface: Serial
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS25LP256
Product Status: Obsolete
Memory Organization: 32M x 8
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Memory - IS25LP256D-RMLE-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) Serial 133MHz 7ns 16-SOIC

FLASH - NOR Memory IC 256Mb (32M x 8) Serial 133MHz 7ns 16-SOIC

Buy Now Datasheet
Memory IC and Storage Component - 774-IS25LP256D-RMLE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS25LP256D-RMLE
Memory IC and Storage Component 774-IS25LP256D-RMLE
IC FLASH 256MBIT SERIAL 16SOIC Product overview: IS25LP256D-RMLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP256D-RMLE can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SERIAL 16SOIC Product overview: IS25LP256D-RMLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP256D-RMLE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 256MBIT SERIAL 16SOIC

IC FLASH 256MBIT SERIAL 16SOIC

Supplier's Site Datasheet
IC FLASH 256MBIT SERIAL 16SOIC

IC FLASH 256MBIT SERIAL 16SOIC

Supplier's Site Datasheet
Memory - IS25LP256D-RMLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Serial 133 MHz 7 ns 16-SOIC

FLASH - NOR Memory IC 256Mbit Serial 133 MHz 7 ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS25LP256D-RMLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25LP256D-RMLE
Integrated Circuits (ICs) - Memory IS25LP256D-RMLE
IC FLASH 256MBIT SERIAL 16SOIC

IC FLASH 256MBIT SERIAL 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1382332-IS25LP256D-RMLE IS25LP256D-RMLE-ND 774-IS25LP256D-RMLE IS25LP256D-RMLE IS25LP256D-RMLE IS25LP256D-RMLE IS25LP256D-RMLE
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 7 ns 7 ns 7 ns 7 ns 7 ns 7 ns
Cycle Time 800000 ns 800000 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
64MB Memory IC and Storage Component - 774-S25FL064LABBHV030 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
6 suppliers
Memory - M25P05-AVMN6P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 512 kbits
View Details