FLASH - NOR Memory IC 256Mb (32M x 8) Serial 133MHz 7ns 16-SOIC
IC FLASH 256MBIT SERIAL
IC FLASH 256MBIT SERIAL
IC FLASH 256MBIT SERIAL 16SOIC
FLASH - NOR Memory IC 256Mbit Serial 133 MHz 7 ns 16-SOIC
IC FLASH 256MBIT SERIAL 16SOIC
IC FLASH 256MBIT SERIAL 16SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS25LP256D-RMLE-TR-ND | IS25LP256D-RMLE-TR | IS25LP256D-RMLE-TR | IS25LP256D-RMLE-TR | IS25LP256D-RMLE-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295", 7.50mm Width) |