FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI, DTR 133MHz 24-TFBGA (6x8)
Win Source Part Number: 1024628-IS25LP256D-R
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 800µs
Memory Interface: SPI - Quad I/O, QPI, DTR
ECCN: 3A991B1A
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-1644,IS25LP256D-
Base Product Number: IS25LP256
IC FLASH 256MBIT SPI 24TFBGA Product overview: IS25LP256D-RHLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP256D-RHLE can be used for catalog matching and distributor lookup.
IC FLSH 256MBIT SPI/QUAD 24TFBGA
IC FLSH 256MBIT SPI/QUAD 24TFBGA
IC FLSH 256MBIT SPI/QUAD 24TFBGA
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 133 MHz 24-TFBGA (6x8)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1644-ND | 1024628-IS25LP256D-RHLE | 774-IS25LP256D-RHLE | IS25LP256D-RHLE | IS25LP256D-RHLE | IS25LP256D-RHLE | IS25LP256D-RHLE |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | FLASH - NOR | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | 24-TBGA | BGA; Tray | BGA | 24-TBGA | BGA; 24-TBGA |