Integrated Silicon Solution, Inc. Memory IS25LP256D-JMLE-TY

Description
IC FLASH 256MBIT SPI/QUAD 16SOIC
Request a Quote Datasheet
Description
IC FLASH 256MBIT SPI/QUAD 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS25LP256D-JMLE-TY-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Buy Now Datasheet
Nor Flash Memory 256Mbit, 166Mhz, Soic; Flash Memory Type Integrated Silicon Solution (Issi) - 38AC1320 - Newark, An Avnet Company
Chicago, IL, United States
Nor Flash Memory 256Mbit, 166Mhz, Soic; Flash Memory Type Integrated Silicon Solution (Issi)
38AC1320
Nor Flash Memory 256Mbit, 166Mhz, Soic; Flash Memory Type Integrated Silicon Solution (Issi) 38AC1320
NOR FLASH MEMORY 256MBIT, 166MHZ, SOIC; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:166MHz; Access RoHS Compliant: Yes

NOR FLASH MEMORY 256MBIT, 166MHZ, SOIC; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:166MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 706-IS25LP256D-JMLE-TY-ND 38AC1320
Product Name Memory Nor Flash Memory 256Mbit, 166Mhz, Soic; Flash Memory Type Integrated Silicon Solution (Issi)
Memory Category Flash Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 256000 kbits 256000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 751205-0010 01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - Flash - S25FL127SABBHIC00 - 932633-S25FL127SABBHIC00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6)
View Details
2 suppliers