Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875330-IS25LP256D-JL
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI, DTR 8-WSON (8x6)
Package: 8-WDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: IS25LP256
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (8x6)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IS25LP256D-JLLE-ND, 706-1610
IC FLASH 256MBIT SPI/QUAD 8WSON Product overview: IS25LP256D-JLLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP256D-JLLE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-WSON (8x6)
IC FLASH 256MBIT SPI/QUAD 8WSON
IC FLASH 256MBIT SPI/QUAD 8WSON
NOR FLASH MEMORY 256MBIT, 166MHZ, WSON; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:166MHz; Access RoHS Compliant: Yes
IC FLASH 256MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (8x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875330-IS25LP256D-JLLE | 774-IS25LP256D-JLLE | 706-1610-ND | IS25LP256D-JLLE | IS25LP256D-JLLE | 38AC1319 | IS25LP256D-JLLE | IS25LP256D-JLLE |
| Product Name | Memory - Flash - IS25LP256D-JLLE | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Nor Flash Memory 256Mbit, 166Mhz, Wson; Flash Memory Type Integrated Silicon Solution (Issi) | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | 8-WSON (8x6) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | WSON | 8-WDFN Exposed Pad | |||
| Access Time | 8 ns | |||||||
| Endurance | 100000 Write/Erase Cycles |