IC FLASH 256MBIT SPI/QUAD 8WSON
IC FLASH 256MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-WSON (8x6)
Win Source Part Number: 1371513-IS25LP256D-J
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (8x6)
Base Product Number: IS25LP256
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.3V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 256Mbit
Memory Organization: 32M x 8
Memory Interface: SPI - Quad I/O, QPI, DTR
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 800µs
IC FLASH 256MBIT SPI/QUAD 8WSON Product overview: IS25LP256D-JLLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP256D-JLLE-
IC FLASH 256MBIT SPI/QUAD 8WSON
IC FLASH 256MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (8x6)
IC FLASH 256MBIT SPI/QUAD 8WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS25LP256D-JLLE-TRDKR-ND | 1371513-IS25LP256D-JLLE-TR | 774-IS25LP256D-JLLE-TR | IS25LP256D-JLLE-TR | IS25LP256D-JLLE-TR | IS25LP256D-JLLE-TR | IS25LP256D-JLLE-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | 8-WDFN Exposed Pad | Tape & Reel (TR) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |