Category: Integrated Circuits (ICs) -Memory -Memory
Package: Tape & Reel (TR)
Voltage - Supply: 2.3V ~ 3.6V
Operating Temperature: -40°C ~ 105°C (TA)
Mounting Type: Surface Mount
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (8x6)
IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: IS25LP128F-JLLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP128F-JLLE-
IC FLASH 128MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-WSON (8x6)
IC FLASH 128MBIT SPI/QUAD 8WSON
IC FLASH 128MBIT SPI/QUAD 8WSON
IC FLASH 128MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (8x6)
IC FLASH 128MBIT SPI/QUAD 8WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LP128F-JLLE-TR | 706-IS25LP128F-JLLE-TRCT-ND | IS25LP128F-JLLE-TR | IS25LP128F-JLLE-TR | IS25LP128F-JLLE-TR | IS25LP128F-JLLE-TR | |
| Product Name | Integrated Circuits (ICs) -Memory -Memory | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Supply Voltage | 2.3V ~ 3.6V | -3.3V; 2.3 | 2.3V ~ 3.6V | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | |
| Access Time | 8 ns | ||||||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |