IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: IS25LP128F-JLLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP128F-JLLA3
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI, DTR 166MHz 8-WSON (8x6)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Category: Integrated Circuits (ICs) Memory
Series: Automotive, AEC-Q100
Package: Tray
Product Status: Active
Memory Type: Non-Volatile
Memory Format: FLASH
Technology: FLASH - NOR
Memory Size: 128Mbit
Memory Organization: 16M x 8
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-WSON (8x6)
IC FLASH 128MBIT SPI/QUAD 8WSON
128Mb QPI/QSPI, 8-pin WSON 6X8MM, RoHS, AUTO GRADE
IC FLASH 128MBIT SPI/QUAD 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LP128F-JLLA3 | 706-IS25LP128F-JLLA3-ND | IS25LP128F-JLLA3 | IS25LP128F-JLLA3 | 26AH6247 | IS25LP128F-JLLA3 | |
| Product Name | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 128Mb Qpi/qspi, 8-Pin Wson 6X8Mm, Rohs, Auto Grade Integrated Silicon Solution (Issi) | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | |
| Access Time | 8 ns | ||||||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |