FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI, DTR 166MHz 8-SOIC
IC FLASH 128MBIT SPI/QUAD 8SOIC Product overview: IS25LP128F-JBLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP128F-JBLA3
128Mbit SPI SOIC-8-208mil NOR FLASH ROHS
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-SOIC
IC FLASH 128MBIT SPI/QUAD 8SOIC
IC FLASH 128MBIT SPI/QUAD 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS25LP128F-JBLA3-ND | 774-IS25LP128F-JBLA3 | IS25LP128F-JBLA3 | IS25LP128F-JBLA3 | IS25LP128F-JBLA3 | IS25LP128F-JBLA3 |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory >> NOR FLASH | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | ||
| Supply Voltage | 2.3V ~ 3.6V | -3.3V; 2.3 | 2.3V~3.6V | 3.6V; 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V |