FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133MHz 8-WSON (6x5)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 801214-IS25LP128-JKL
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Supplier Device Package: 8-WSON (6x5)
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: SPI - Quad I/O, QPI
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 570
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V
IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: IS25LP128-JKLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP128-JKLE can be used for catalog matching and distributor lookup.
IC FLASH 128MBIT SPI/QUAD 8WSON
IC FLASH 128MBIT SPI/QUAD 8WSON
WSON-8-EP(5x6) NOR FLASH ROHS
IC FLASH 128MBIT SPI/QUAD 8WSON
NOR FLASH MEMORY 128MBIT, 133MHZ, WSON; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:133MHz; Access RoHS Compliant: Yes
NOR FLASH MEMORY 128MBIT, 133MHZ, WSON; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:-RoHS Compliant: Yes
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 8-WSON (6x5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1406-ND | 801214-IS25LP128-JKLE | 774-IS25LP128-JKLE | IS25LP128-JKLE | IS25LP128-JKLE | IS25LP128-JKLE | IS25LP128-JKLE | 38AC1318 | IS25LP128-JKLE |
| Product Name | Memory | Memory - Flash - IS25LP128-JKLE | Quad Memory IC and Storage Component | Memory | Memory | Memory >> NOR FLASH | Integrated Circuits (ICs) - Memory | Nor Flash Memory 128Mbit, 133Mhz, Wson; Flash Memory Type Integrated Silicon Solution (Issi) | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH - NOR | Flash | Flash; Non-Volatile | Flash | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | ||
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | WSON | 8-WDFN Exposed Pad | |||||
| Supply Voltage | 2.3V ~ 3.6V | 2.3V ~ 3.6V | -3.3V; 2.3 | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V |