IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: IS25LP128-JKLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP128-JKLE-T
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133MHz 8-WSON (6x5)
IC FLASH 128MBIT SPI/QUAD 8WSON
IC FLASH 128MBIT SPI/QUAD 8WSON
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 804055-IS25LP128-JKL
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Supplier Device Package: 8-WSON (8x6)
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: SPI - Quad I/O, QPI
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V
IC FLASH 128MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 8-WSON (6x5)
IC FLASH 128MBIT SPI/QUAD 8WSON
128Mb QPI/QSPI, 8-pin WSON 5X6MM, RoHS, T&R
IC FLASH 128MBIT SPI/QUAD 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LP128-JKLE-TR | 706-IS25LP128-JKLE-TR-ND | 804055-IS25LP128-JKLE-TR | IS25LP128-JKLE-TR | IS25LP128-JKLE-TR | IS25LP128-JKLE-TR | 52Y1858 | IS25LP128-JKLE-TR |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory - Flash - IS25LP128-JKLE-TR | Memory | Memory | Memory | 128Mb Qpi/qspi, 8-Pin Wson 5X6Mm, Rohs, T&r Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile | |
| Access Time | 8 ns | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | ||
| Number of Words | 16000 k |