The IS25LP080D-JVLE is an 8Mbit Serial Flash memory device from Quarktwin Technology Ltd. It operates with a single voltage supply ranging from 2.30V to 3.60V and features a low power consumption profile, with an active read current of 10 mA and a standby current of 8 µA. The device supports a wide temperature range, with options for extended temperatures from -40°C to +105°C and automotive grade from -40°C to +125°C. This memory device utilizes a 4-wire SPI interface and supports various modes including standard SPI, Dual I/O, Quad I/O, and QPI, achieving read speeds of up to 133 MHz and equivalent QPI speeds of 532 MHz. It allows for efficient data throughput, making it suitable for applications requiring high performance and low latency. The IS25LP080D-JVLE also features advanced security protections, including software and hardware write protection, a dedicated security area, and a unique 128-bit ID for each device. The memory architecture supports flexible programming and erasing options, with capabilities for chip erase, sector/block erase, and programming from 1 to 256 bytes per page. It is designed for applications that require reliable data retention, with more than 20 years of data retention and over 100,000 program/erase cycles. The device is available in multiple package options, including an 8-pin VVSOP package.
Category: IT infrastructure Memory
Win Source Part Number: 1451811-IS25LP080D-J
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC FLASH 8MBIT 104MHZ 8VSOP
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-VVSOP
IC FLASH 8MBIT 104MHZ 8VSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1451811-IS25LP080D-JVLE | IS25LP080D-JVLE | IS25LP080D-JVLE | IS25LP080D-JVLE |
| Product Name | IT infrastructure Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Data Rate | 133 MHz | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |